ROHM Semiconductor USA, LLC Single Diodes RB068LAM100TFTR

Description
Diode Schottky 100V 2A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB068LAM100TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM100TFDKR-ND
Single Diodes RB068LAM100TFDKR-ND
Diode Schottky 100V 2A Surface Mount PMDTM

Diode Schottky 100V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM100TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM100TFCT-ND
Single Diodes RB068LAM100TFCT-ND
Diode Schottky 100V 2A Surface Mount PMDTM

Diode Schottky 100V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM100TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM100TFTR-ND
Single Diodes RB068LAM100TFTR-ND
Diode Schottky 100V 2A Surface Mount PMDTM

Diode Schottky 100V 2A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1140503-RB068LAM100TFTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1140503-RB068LAM100TFTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1140503-RB068LAM100TFTR
Win Source Part Number: 1140503-RB068LAM100T FTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 2 A Current - Reverse Leakage @ Vr: 1.5 µA @ 100 V Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: PMDTM ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RB068LAM100TFDKR,RB0 68LAM100TFCT Base Product Number: RB068

Win Source Part Number: 1140503-RB068LAM100TFTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 2 A
Current - Reverse Leakage @ Vr: 1.5 µA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: PMDTM
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB068LAM100TFDKR,RB068LAM100TFCT
Base Product Number: RB068

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-RB068LAM100TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-RB068LAM100TFTR
Schottky 100V 2A Diode and Rectifier 280-RB068LAM100TFTR
DIODE SCHOTTKY 100V 2A PMDTM Product overview: RB068LAM100TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM100TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A PMDTM Product overview: RB068LAM100TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM100TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2159778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159778
Schottky Diodes & Rectifiers 2159778
Super Low IR, 100V, 2A Schottky Diode

Super Low IR, 100V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159777
Schottky Diodes & Rectifiers 2159777
Super Low IR, 100V, 2A Schottky Diode

Super Low IR, 100V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159778P
Schottky Diodes & Rectifiers 2159778P
Super Low IR, 100V, 2A Schottky Diode

Super Low IR, 100V, 2A Schottky Diode

Supplier's Site
Schottky Rect, Aec-Q101, 100V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 58AC3685 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 100V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
58AC3685
Schottky Rect, Aec-Q101, 100V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 58AC3685
SCHOTTKY RECT, AEC-Q101, 100V, SOD-128; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:810mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 100V, SOD-128; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:810mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068LAM100TFTR
Schottky Diodes & Rectifiers RB068LAM100TFTR
Schottky Diodes & Rectifiers 100V Vr 0.0015mA IR AEC-Q101 Qualified

Schottky Diodes & Rectifiers 100V Vr 0.0015mA IR AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068LAM100TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068LAM100TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB068LAM100TFTR
DIODE SCHOTTKY 100V 2A PMDTM

DIODE SCHOTTKY 100V 2A PMDTM

Supplier's Site
Single Diodes - RB068LAM100TFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB068LAM100TFTR
Single Diodes RB068LAM100TFTR
DIODE SCHOTTKY 100V 2A PMDTM

DIODE SCHOTTKY 100V 2A PMDTM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB068LAM100TFDKR-ND 1140503-RB068LAM100TFTR 280-RB068LAM100TFTR 2159778 2159778P 58AC3685 RB068LAM100TFTR RB068LAM100TFTR RB068LAM100TFTR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 100V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOD-128 Tape & Reel (TR) Sod-128 SOD-128 SOD-128 SOD-128-2 SOD-128
VF 0.8100 volts 0.8100 volts 0.8100 volts 0.8100 volts
Unlock Full Specs
to access all available technical data