ROHM Semiconductor USA, LLC Schottky 60V 2A Diode and Rectifier RB068LAM-60TR

Description
DIODE SCHOTTKY 60V 2A PMDTM Product overview: RB068LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A PMDTM Product overview: RB068LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-RB068LAM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB068LAM-60TR
Schottky 60V 2A Diode and Rectifier 280-RB068LAM-60TR
DIODE SCHOTTKY 60V 2A PMDTM Product overview: RB068LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDTM Product overview: RB068LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB068LAM-60TR - 891192-RB068LAM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068LAM-60TR
891192-RB068LAM-60TR
Diodes, Rectifiers - Single - RB068LAM-60TR 891192-RB068LAM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891192-RB068LAM-60TR Features: Diode Schottky 60 V 2A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB068 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB068LAM-60CT, RB068LAM-60DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891192-RB068LAM-60TR
Features: Diode Schottky 60 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB068
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB068LAM-60CT, RB068LAM-60DKR

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159790
Schottky Diodes & Rectifiers 2159790
Super Low IR, 60V, 2A Schottky Diode

Super Low IR, 60V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159789
Schottky Diodes & Rectifiers 2159789
Super Low IR, 60V, 2A Schottky Diode

Super Low IR, 60V, 2A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159790P
Schottky Diodes & Rectifiers 2159790P
Super Low IR, 60V, 2A Schottky Diode

Super Low IR, 60V, 2A Schottky Diode

Supplier's Site
Single Diodes - RB068LAM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-60DKR-ND
Single Diodes RB068LAM-60DKR-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-60CT-ND
Single Diodes RB068LAM-60CT-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-60TR-ND
Single Diodes RB068LAM-60TR-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 78AC6410 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
78AC6410
Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 78AC6410
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068LAM-60TR
Schottky Diodes & Rectifiers RB068LAM-60TR
Schottky Diodes & Rectifiers 60V Vr 2A Io Schottky Br Diode

Schottky Diodes & Rectifiers 60V Vr 2A Io Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068LAM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068LAM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB068LAM-60TR
DIODE SCHOTTKY 60V 2A PMDTM

DIODE SCHOTTKY 60V 2A PMDTM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-RB068LAM-60TR 891192-RB068LAM-60TR 2159790 2159790P RB068LAM-60DKR-ND 78AC6410 RB068LAM-60TR RB068LAM-60TR
Product Name Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068LAM-60TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDTM Sod-128 SOD-128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data