ROHM Semiconductor USA, LLC Single Diodes RB068LAM-40TR

Description
Diode Schottky 40V 2A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB068LAM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-40TR-ND
Single Diodes RB068LAM-40TR-ND
Diode Schottky 40V 2A Surface Mount PMDTM

Diode Schottky 40V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM-40CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-40CT-ND
Single Diodes RB068LAM-40CT-ND
Diode Schottky 40V 2A Surface Mount PMDTM

Diode Schottky 40V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB068LAM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068LAM-40DKR-ND
Single Diodes RB068LAM-40DKR-ND
Diode Schottky 40V 2A Surface Mount PMDTM

Diode Schottky 40V 2A Surface Mount PMDTM

Buy Now Datasheet
Diodes, Rectifiers - Single - RB068LAM-40TR - 891191-RB068LAM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068LAM-40TR
891191-RB068LAM-40TR
Diodes, Rectifiers - Single - RB068LAM-40TR 891191-RB068LAM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891191-RB068LAM-40TR Features: Diode Schottky 40 V 2A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB068 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB068LAM-40DKR, RB068LAM-40CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891191-RB068LAM-40TR
Features: Diode Schottky 40 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB068
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB068LAM-40DKR, RB068LAM-40CT

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-RB068LAM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RB068LAM-40TR
Schottky 40V 2A Diode and Rectifier 280-RB068LAM-40TR
DIODE SCHOTTKY 40V 2A PMDTM Product overview: RB068LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDTM Product overview: RB068LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068LAM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068LAM-40TR
Schottky Diodes & Rectifiers RB068LAM-40TR
Schottky Diodes & Rectifiers 40V Vr 2A Io Schottky Br Diode

Schottky Diodes & Rectifiers 40V Vr 2A Io Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068LAM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068LAM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB068LAM-40TR
DIODE SCHOTTKY 40V 2A PMDTM

DIODE SCHOTTKY 40V 2A PMDTM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB068LAM-40TR-ND 891191-RB068LAM-40TR 280-RB068LAM-40TR RB068LAM-40TR RB068LAM-40TR
Product Name Single Diodes Diodes, Rectifiers - Single - RB068LAM-40TR Schottky 40V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data