Diode Schottky 40V 2A Surface Mount PMDTM
Diode Schottky 40V 2A Surface Mount PMDTM
Diode Schottky 40V 2A Surface Mount PMDTM
Schottky Diodes & Rectifiers 40V VR 2A 0.69V VF PMDTM; SOD-128
DIODE SCHOTTKY 40V 2A PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB068LAM-40TFDKR-ND | RB068LAM-40TFTR | RB068LAM-40TFTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |