ROHM Semiconductor USA, LLC Schottky 150V 2A Diode and Rectifier RB068L150TE25

Description
DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 2A Diode and Rectifier - 280-RB068L150TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-RB068L150TE25
Schottky 150V 2A Diode and Rectifier 280-RB068L150TE25
DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB068L150TE25 - 793029-RB068L150TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068L150TE25
793029-RB068L150TE25
Diodes, Rectifiers - Single - RB068L150TE25 793029-RB068L150TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 793029-RB068L150TE25 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 3μA @ 150V Operating Temperature - Junction: 150°C (Maximum) Family Name: RB068L150 Categories: Discrete Semiconductor Products Manufacturer Package: PMDS Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): FM2150A; B2150A; FM2150A-T; FM2150A-W; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793029-RB068L150TE25
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 3μA @ 150V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RB068L150
Categories: Discrete Semiconductor Products
Manufacturer Package: PMDS
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): FM2150A; B2150A; FM2150A-T; FM2150A-W;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RB068L150TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L150TE25CT-ND
Single Diodes RB068L150TE25CT-ND
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB068L150TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L150TE25TR-ND
Single Diodes RB068L150TE25TR-ND
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB068L150TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L150TE25DKR-ND
Single Diodes RB068L150TE25DKR-ND
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068L150TE25
Schottky Diodes & Rectifiers RB068L150TE25
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VR 2A-IO 50A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VR 2A-IO 50A-IFSM Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068L150TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068L150TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB068L150TE25
DIODE SCHOTTKY 150V 2A PMDS

DIODE SCHOTTKY 150V 2A PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-RB068L150TE25 793029-RB068L150TE25 RB068L150TE25CT-ND RB068L150TE25 RB068L150TE25
Product Name Schottky 150V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068L150TE25 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data