ROHM Semiconductor USA, LLC Single Diodes RB068L150DDTE25

Description
Diode Schottky 150V 2A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 150V 2A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB068L150DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB068L150DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB068L150DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount PMDS

Diode Schottky 150V 2A Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120826-RB068L150DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120826-RB068L150DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120826-RB068L150DDTE25
Win Source Part Number: 1120826-RB068L150DDT E25 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 2 A Current - Reverse Leakage @ Vr: 3 µA @ 150 V Operating Temperature - Junction: 150°C Package / Case: DO-214AC, SMA Supplier Device Package: PMDS ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RB068L150DDTE25T R,846-RB068L150DDTE2 5DKR,846-RB068L150DD TE25CT

Win Source Part Number: 1120826-RB068L150DDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 2 A
Current - Reverse Leakage @ Vr: 3 µA @ 150 V
Operating Temperature - Junction: 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RB068L150DDTE25TR,846-RB068L150DDTE25DKR,846-RB068L150DDTE25CT

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2342954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2342954P
Schottky Diodes & Rectifiers 2342954P
Automotive Schottky Barrier Diode

Automotive Schottky Barrier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2342953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2342953
Schottky Diodes & Rectifiers 2342953
Automotive Schottky Barrier Diode

Automotive Schottky Barrier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2342954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2342954
Schottky Diodes & Rectifiers 2342954
Automotive Schottky Barrier Diode

Automotive Schottky Barrier Diode

Supplier's Site
Schottky 150V 2A Diode and Rectifier - 280-RB068L150DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-RB068L150DDTE25
Schottky 150V 2A Diode and Rectifier 280-RB068L150DDTE25
DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 2A PMDS Product overview: RB068L150DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L150DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068L150DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068L150DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB068L150DDTE25
DIODE SCHOTTKY 150V 2A PMDS

DIODE SCHOTTKY 150V 2A PMDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 846-RB068L150DDTE25TR-ND 1120826-RB068L150DDTE25 2342954P 280-RB068L150DDTE25 RB068L150DDTE25
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky 150V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data