ROHM Semiconductor USA, LLC Schottky 100V 2A Diode and Rectifier RB068L100TE25

Description
DIODE SCHOTTKY 100V 2A PMDS Product overview: RB068L100TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L100TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A PMDS Product overview: RB068L100TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L100TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-RB068L100TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-RB068L100TE25
Schottky 100V 2A Diode and Rectifier 280-RB068L100TE25
DIODE SCHOTTKY 100V 2A PMDS Product overview: RB068L100TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L100TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A PMDS Product overview: RB068L100TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L100TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB068L100TE25 - 115005-RB068L100TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068L100TE25
115005-RB068L100TE25
Diodes, Rectifiers - Single - RB068L100TE25 115005-RB068L100TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 115005-RB068L100TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115005-RB068L100TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB068L100TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L100TE25TR-ND
Single Diodes RB068L100TE25TR-ND
Diode Schottky 100V 2A Surface Mount PMDS

Diode Schottky 100V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB068L100TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L100TE25DKR-ND
Single Diodes RB068L100TE25DKR-ND
Diode Schottky 100V 2A Surface Mount PMDS

Diode Schottky 100V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB068L100TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L100TE25CT-ND
Single Diodes RB068L100TE25CT-ND
Diode Schottky 100V 2A Surface Mount PMDS

Diode Schottky 100V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB068L100TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB068L100TE25
Single Diodes RB068L100TE25
DIODE SCHOTTKY 100V 2A PMDS

DIODE SCHOTTKY 100V 2A PMDS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068L100TE25
Schottky Diodes & Rectifiers RB068L100TE25
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 2A 2-PIN PMDS

Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 2A 2-PIN PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068L100TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068L100TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB068L100TE25
DIODE SCHOTTKY 100V 2A PMDS

DIODE SCHOTTKY 100V 2A PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB068L100TE25 115005-RB068L100TE25 RB068L100TE25TR-ND RB068L100TE25 RB068L100TE25 RB068L100TE25
Product Name Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068L100TE25 Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDS SMA; DO-214AC, SMA SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data