ROHM Semiconductor USA, LLC Single Diodes RB068L-60TE25

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB068L-60TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068L-60TE25CT-ND
Single Diodes RB068L-60TE25CT-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 846-RB068L-60TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode

Diode

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-RB068L-60TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB068L-60TE25
Schottky 60V 2A Diode and Rectifier 280-RB068L-60TE25
DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB068L-60TE25 - 1091407-RB068L-60TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068L-60TE25
1091407-RB068L-60TE25
Diodes, Rectifiers - Single - RB068L-60TE25 1091407-RB068L-60TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091407-RB068L-60TE2 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 2μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091407-RB068L-60TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 2μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068L-60TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068L-60TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB068L-60TE25
DIODE SCHOTTKY 60V 2A PMDS

DIODE SCHOTTKY 60V 2A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068L-60TE25
Schottky Diodes & Rectifiers RB068L-60TE25
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 2A-IO Single

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB068L-60TE25CT-ND 280-RB068L-60TE25 1091407-RB068L-60TE25 RB068L-60TE25 RB068L-60TE25
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068L-60TE25 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data