ROHM Semiconductor USA, LLC Schottky 60V 2A Diode and Rectifier RB068L-60DDTE25

Description
DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-RB068L-60DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB068L-60DDTE25
Schottky 60V 2A Diode and Rectifier 280-RB068L-60DDTE25
DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDS Product overview: RB068L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068L-60DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB068L-60DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A PMDS

DIODE SCHOTTKY 60V 2A PMDS

Buy Now Datasheet
Single Diodes - 846-RB068L-60DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A PMDS

DIODE SCHOTTKY 60V 2A PMDS

Buy Now Datasheet
Single Diodes - 846-RB068L-60DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount PMDS

Diode Schottky 60V 2A Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 966321-RB068L-60DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
966321-RB068L-60DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 966321-RB068L-60DDTE25
Win Source Part Number: 966321-RB068L-60DDTE 25 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Alternative Parts (Cross-Reference): VSSA3L6S-M3/61T; SE40PD-M3/86A; VS-10MQ060NPBF; ZLLS2000TA; UPR5E3/TR7; UPR10E3/TR7RB068L60D DTE25; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RB068L-60DDTE25TR,RB 068L-60DDTE25DKR,846 -RB068L-60DDTE25TR,R B068L-60DDTE25CT Base Product Number: RB068

Win Source Part Number: 966321-RB068L-60DDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 2 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Alternative Parts (Cross-Reference): VSSA3L6S-M3/61T; SE40PD-M3/86A; VS-10MQ060NPBF; ZLLS2000TA; UPR5E3/TR7; UPR10E3/TR7RB068L60DDTE25;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB068L-60DDTE25TR,RB068L-60DDTE25DKR,846-RB068L-60DDTE25TR,RB068L-60DDTE25CT
Base Product Number: RB068

Buy Now Datasheet
Single Diodes - RB068L-60DDTE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB068L-60DDTE25
Single Diodes RB068L-60DDTE25
DIODE SCHOTTKY 60V 2A PMDS

DIODE SCHOTTKY 60V 2A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068L-60DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068L-60DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB068L-60DDTE25
DIODE SCHOTTKY 60V 2A PMDS

DIODE SCHOTTKY 60V 2A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068L-60DDTE25
Schottky Diodes & Rectifiers RB068L-60DDTE25
Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB068LAM-60TFTR

Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB068LAM-60TFTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB068L-60DDTE25 846-RB068L-60DDTE25CT-ND 966321-RB068L-60DDTE25 RB068L-60DDTE25 RB068L-60DDTE25 RB068L-60DDTE25
Product Name Schottky 60V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC, SMA SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data