ROHM Semiconductor USA, LLC Single Diodes RB063L-30TE25

Description
Diode Schottky 30V 2A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB063L-30TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount PMDS

Diode Schottky 30V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB063L-30TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount PMDS

Diode Schottky 30V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB063L-30TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount PMDS

Diode Schottky 30V 2A Surface Mount PMDS

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-RB063L-30TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RB063L-30TE25
Schottky 30V 2A Diode and Rectifier 280-RB063L-30TE25
DIODE SCHOTTKY 30V 2A PMDS Product overview: RB063L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB063L-30TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDS Product overview: RB063L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB063L-30TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB063L-30TE25 - 100209-RB063L-30TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB063L-30TE25
100209-RB063L-30TE25
Diodes, Rectifiers - Single - RB063L-30TE25 100209-RB063L-30TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 100209-RB063L-30TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 395mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 100209-RB063L-30TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 395mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB063L-30TE25
Schottky Diodes & Rectifiers RB063L-30TE25
Schottky Diodes & Rectifiers CHECK FOR PRODUCTION STATUS

Schottky Diodes & Rectifiers CHECK FOR PRODUCTION STATUS

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RB063L-30TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB063L-30TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB063L-30TE25
DIODE SCHOTTKY 30V 2A PMDS

DIODE SCHOTTKY 30V 2A PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 846-RB063L-30TE25TR-ND 280-RB063L-30TE25 100209-RB063L-30TE25 RB063L-30TE25 RB063L-30TE25
Product Name Single Diodes Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB063L-30TE25 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details