Manufacturer: Rohm Semiconductor
Win Source Part Number: 099890-RB061US-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A
Current - Reverse Leakage @ Vr: 900μA @ 15V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 2A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TSMD8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY SCHOTT 30V 2A TSMD8 Product overview: RB061US-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB061US-30TR can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 30V 2A Surface Mount 8-SMD
Diode Array 2 Independent Schottky 30V 2A Surface Mount 8-SMD
Diode Array 2 Independent Schottky 30V 2A Surface Mount 8-SMD
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 2A 2-PIN PMDS
DIODE ARRAY SCHOTTKY 30V TSMD8
DIODE ARRAY SCHOTT 30V 2A TSMD8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 099890-RB061US-30TR | 286-RB061US-30TR | RB061US-30CT-ND | RB061US-30TR | RB061US-30TR | RB061US-30TR |
| Product Name | Diodes, Rectifiers - Arrays - RB061US-30TR | 30V 2A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.4000 volts | 0.4000 volts | 0.4000 volts | |||
| VR | 30 volts | 30 volts |