ROHM Semiconductor USA, LLC Schottky 60V 2A Diode and Rectifier RB060MM-60TR

Description
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB060MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB060MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-RB060MM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB060MM-60TR
Schottky 60V 2A Diode and Rectifier 280-RB060MM-60TR
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB060MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDU Product overview: RB060MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB060MM-60TR - 793028-RB060MM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060MM-60TR
793028-RB060MM-60TR
Diodes, Rectifiers - Single - RB060MM-60TR 793028-RB060MM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 793028-RB060MM-60TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SOD-123F Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: RB060MM-60 Categories: Discrete Semiconductor Products Manufacturer Package: PMDU Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): RB060MM-60TF; RB060MM-60TFTR; RB060M-60DDTR; MBR260HW; Introduction Date: August 19, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793028-RB060MM-60TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SOD-123F
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RB060MM-60
Categories: Discrete Semiconductor Products
Manufacturer Package: PMDU
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): RB060MM-60TF; RB060MM-60TFTR; RB060M-60DDTR; MBR260HW;
Introduction Date: August 19, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RB060MM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-60TR-ND
Single Diodes RB060MM-60TR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-60DKR-ND
Single Diodes RB060MM-60DKR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-60CT-ND
Single Diodes RB060MM-60CT-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060MM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060MM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB060MM-60TR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site
Single Diodes - RB060MM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB060MM-60TR
Single Diodes RB060MM-60TR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB060MM-60TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB060MM-60TR
Diodes >> Schottky Barrier Diodes (SBD) RB060MM-60TR
60V Single 610mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

60V Single 610mV@2A 2A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060MM-60TR
Schottky Diodes & Rectifiers RB060MM-60TR
Schottky Diodes & Rectifiers Diode; Schottky 60V, 2A

Schottky Diodes & Rectifiers Diode; Schottky 60V, 2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB060MM-60TR 793028-RB060MM-60TR RB060MM-60TR-ND RB060MM-60TR RB060MM-60TR RB060MM-60TR RB060MM-60TR
Product Name Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB060MM-60TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data