RB060MM-60TF IS THE HIGH RELIABI Product overview: RB060MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-60TFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803031-RB060MM-60TFT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDU
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 2A
Current - Reverse Leakage at Vr: 50μA at 60V
Diode Schottky 60V 2A Surface Mount PMDU
Diode Schottky 60V 2A Surface Mount PMDU
DIODE SCHOTTKY 60V 2A PMDU
Schottky Diodes & Rectifiers 60V VR 2A 0.52V VF PMDU; SOD-123FL
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
RB060MM-60TF IS THE HIGH RELIABI
RB060MM-60TF IS THE HIGH RELIABI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-RB060MM-60TFTR | 803031-RB060MM-60TFTR | RB060MM-60TFCT-ND | RB060MM-60TFTR | 01AC2080 | RB060MM-60TFTR | RB060MM-60TFTR |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - RB060MM-60TFTR | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | ||||
| RoHS Compliant | RoHS | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| VF | 0.6100 volts | 0.6100 volts | 0.6100 volts | 0.6100 volts |