ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB060MM-40TR

Description
Schottky Diode 40V 2A SOD-123FL
Request a Quote Datasheet
Description
Schottky Diode 40V 2A SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1333228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333228
Schottky Diodes & Rectifiers 1333228
Schottky Diode 40V 2A SOD-123FL

Schottky Diode 40V 2A SOD-123FL

Supplier's Site
Diodes, Rectifiers - Single - RB060MM-40TR - 891188-RB060MM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060MM-40TR
891188-RB060MM-40TR
Diodes, Rectifiers - Single - RB060MM-40TR 891188-RB060MM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891188-RB060MM-40TR Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB060 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB060MM-40CT, RB060MM-40DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891188-RB060MM-40TR
Features: Diode Schottky 40 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB060
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB060MM-40CT, RB060MM-40DKR

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-RB060MM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RB060MM-40TR
Schottky 40V 2A Diode and Rectifier 280-RB060MM-40TR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB060MM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-40DKR-ND
Single Diodes RB060MM-40DKR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-40CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-40CT-ND
Single Diodes RB060MM-40CT-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-40TR-ND
Single Diodes RB060MM-40TR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060MM-40TR
Schottky Diodes & Rectifiers RB060MM-40TR
Schottky Diodes & Rectifiers Schottky Barrier Diodes

Schottky Diodes & Rectifiers Schottky Barrier Diodes

Buy Now Datasheet
Single Diodes - RB060MM-40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB060MM-40TR
Single Diodes RB060MM-40TR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060MM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060MM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB060MM-40TR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1333228 891188-RB060MM-40TR 280-RB060MM-40TR RB060MM-40DKR-ND RB060MM-40TR RB060MM-40TR RB060MM-40TR
Product Name Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RB060MM-40TR Schottky 40V 2A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123fl PMDU Tape & Reel (TR) SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data