Manufacturer: Rohm Semiconductor
Win Source Part Number: 931492-RB060MM-40TFT
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB060
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB060MM-40TFCT, RB060MM-40TFDKR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060MM-40TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-40TFTR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount PMDU
Diode Schottky 40V 2A Surface Mount PMDU
Diode Schottky 40V 2A Surface Mount PMDU
Schottky Diodes & Rectifiers 40V VR 2A 0.56V VF PMDU; SOD-123FL
DIODE SCHOTTKY 40V 2A PMDU
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 931492-RB060MM-40TFTR | 280-RB060MM-40TFTR | RB060MM-40TFCT-ND | RB060MM-40TFTR | RB060MM-40TFTR | 28AC1443 |
| Product Name | Diodes, Rectifiers - Single - RB060MM-40TFTR | Schottky 40V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) |