Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091404-RB060MM-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-30TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 2A PMDU
Schottky Diodes & Rectifiers Diode Schottky 30V 2A 2-Pin
DIODE SCHOTTKY 30V 2A PMDU
SCHOTTKY RECT, SINGLE, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1091404-RB060MM-30TR | RB060MM-30CT-ND | 280-RB060MM-30TR | RB060MM-30TR | RB060MM-30TR | RB060MM-30TR | 72AC6592 |
| Product Name | Diodes, Rectifiers - Single - RB060MM-30TR | Single Diodes | Schottky 30V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, Single, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm |
| Life Cycle Stage | Active | Active | |||||
| Package | PMDU | Tape & Reel (TR) | PMDU-2 | SOD-123; SOD-123F | SOD-123; SOD-123FL | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts |