ROHM Semiconductor USA, LLC Single Diodes RB060MM-30TFTR

Description
Diode Schottky 30V 2A Surface Mount PMDU
Request a Quote
Description
Diode Schottky 30V 2A Surface Mount PMDU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RB060MM-30TF is a Schottky barrier diode that is AEC-Q101 qualified, making it suitable for automotive applications. It has a maximum repetitive reverse voltage (V_RRM) of 30V and can handle an average rectified forward current (I_O) of 2A. The diode features a peak forward surge current (I_FSM) rating of 55A, which indicates its robustness under transient conditions. The forward voltage drop at 1A is typically 0.40V, and at 2A, it is typically 0.44V, which contributes to its efficiency in rectification applications. The device is packaged in a small power mold type (SOD-123FL) and is supplied in embossed tape for easy handling and assembly. The operating junction temperature range is from -55°C to 150°C, allowing for versatility in various environmental conditions. This diode is designed for general rectification purposes and is suitable for applications requiring high reliability and low forward voltage drop.

Datasheet Summary
Powered by GS/AI

The RB060MM-30TF is a Schottky barrier diode that is AEC-Q101 qualified, making it suitable for automotive applications. It has a maximum repetitive reverse voltage (V_RRM) of 30V and can handle an average rectified forward current (I_O) of 2A. The diode features a peak forward surge current (I_FSM) rating of 55A, which indicates its robustness under transient conditions. The forward voltage drop at 1A is typically 0.40V, and at 2A, it is typically 0.44V, which contributes to its efficiency in rectification applications. The device is packaged in a small power mold type (SOD-123FL) and is supplied in embossed tape for easy handling and assembly. The operating junction temperature range is from -55°C to 150°C, allowing for versatility in various environmental conditions. This diode is designed for general rectification purposes and is suitable for applications requiring high reliability and low forward voltage drop.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB060MM-30TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-30TFCT-ND
Single Diodes RB060MM-30TFCT-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-30TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-30TFTR-ND
Single Diodes RB060MM-30TFTR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB060MM-30TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060MM-30TFDKR-ND
Single Diodes RB060MM-30TFDKR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB060MM-30TFTR - 931491-RB060MM-30TFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060MM-30TFTR
931491-RB060MM-30TFTR
Diodes, Rectifiers - Single - RB060MM-30TFTR 931491-RB060MM-30TFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 931491-RB060MM-30TFT R Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB060 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB060MM-30TFDKR, RB060MM-30TFCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931491-RB060MM-30TFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB060
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB060MM-30TFDKR, RB060MM-30TFCT

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-RB060MM-30TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RB060MM-30TFTR
Schottky 30V 2A Diode and Rectifier 280-RB060MM-30TFTR
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060MM-30TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-30TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060MM-30TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060MM-30TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB060MM-30TFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB060MM-30TFTR
Single Diodes RB060MM-30TFTR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1442 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1442
Schottky Rect, Aec-Q101, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1442
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060MM-30TFTR
Schottky Diodes & Rectifiers RB060MM-30TFTR
Schottky Diodes & Rectifiers 30V VR 2A 0.45V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 30V VR 2A 0.45V VF PMDU; SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060MM-30TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060MM-30TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB060MM-30TFTR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB060MM-30TFCT-ND 931491-RB060MM-30TFTR 280-RB060MM-30TFTR RB060MM-30TFTR 28AC1442 RB060MM-30TFTR RB060MM-30TFTR
Product Name Single Diodes Diodes, Rectifiers - Single - RB060MM-30TFTR Schottky 30V 2A Diode and Rectifier Single Diodes Schottky Rect, Aec-Q101, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package PMDU Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
15 A 300 V Diode and Rectifier - 280-15ETH03PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers