ROHM Semiconductor USA, LLC Schottky 30V 2A Diode and Rectifier RB060M-30TR

Description
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-RB060M-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RB060M-30TR
Schottky 30V 2A Diode and Rectifier 280-RB060M-30TR
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB060M-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060M-30TR-ND
Single Diodes RB060M-30TR-ND
Diode Schottky 30V 2A Surface Mount PMDU

Diode Schottky 30V 2A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB060M-30TR - 027100-RB060M-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060M-30TR
027100-RB060M-30TR
Diodes, Rectifiers - Single - RB060M-30TR 027100-RB060M-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027100-RB060M-30TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: RB060M-30 Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB060MM-30TFTR; RB060MM-30TF; RB060M-30DDTR; RB060M-30TFTR; Introduction Date: January 30, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027100-RB060M-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB060M-30
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB060MM-30TFTR; RB060MM-30TF; RB060M-30DDTR; RB060M-30TFTR;
Introduction Date: January 30, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060M-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060M-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB060M-30TR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site
Single Diodes - RB060M-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB060M-30TR
Single Diodes RB060M-30TR
DIODE SCHOTTKY 30V 2A PMDU

DIODE SCHOTTKY 30V 2A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060M-30TR
Schottky Diodes & Rectifiers RB060M-30TR
Schottky Diodes & Rectifiers SCHOTTKYPMDUT/R

Schottky Diodes & Rectifiers SCHOTTKYPMDUT/R

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB060M-30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB060M-30TR
Diodes >> Schottky Barrier Diodes (SBD) RB060M-30TR
30V Single 440mV@2A 2A SOD-123 Schottky Barrier Diodes (SBD) ROHS

30V Single 440mV@2A 2A SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB060M-30TR RB060M-30TR-ND 027100-RB060M-30TR RB060M-30TR RB060M-30TR RB060M-30TR RB060M-30TR
Product Name Schottky 30V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB060M-30TR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) PMDU SOD-123; SOD-123F SOD-123; SOD-123-2 SOD-123
Unlock Full Specs
to access all available technical data