DIODE SCHOTTKY 30V 2A PMDU Product overview: RB060M-30DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-30DDTR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891185-RB060M-30DDTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB060
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB060M-30DDTRCT, RB060M-30DDTRDKR, RB060M-30DDTRTR
Schottky Diodes & Rectifiers Schottky Barrier Diodes (corresponds to AEC-Q101)
DIODE SCHOTTKY 30V 2A PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB060M-30DDTR | RB060M-30DDTRTR-ND | 891185-RB060M-30DDTR | RB060M-30DDTR | RB060M-30DDTR |
| Product Name | Schottky 30V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB060M-30DDTR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 |