Diode Schottky 40V 2A Surface Mount PMDS
DIODE SCHOTTKY 40V 2A PMDS Product overview: RB060L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060L-40TE25 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027099-RB060L-40TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB060L-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB060L-40TFTE25; RB060L-40DDTE25; D1FS4A-4073;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
RECTIFIER, SINGLE, 40V, 2A, SOD-106-2; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A PMDS
DIODE SCHOTTKY 40V 2A PMDS
Schottky Diodes & Rectifiers SCHOTTKY 40V 2A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB060L-40TE25TR-ND | 280-RB060L-40TE25 | 027099-RB060L-40TE25 | 40P3148 | RB060L-40TE25 | RB060L-40TE25 | RB060L-40TE25 |
| Product Name | Single Diodes | Schottky 40V 2A Diode and Rectifier | Diodes, Rectifiers - Single - RB060L-40TE25 | Rectifier, Single, 40V, 2A, Sod-106-2; Diode Configuration Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -40 C (-40 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Package | Tape & Reel (TR) | PMDS | SMA; DO-214AC, SMA | SOD-106; SOD-106-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Declining |