ROHM Semiconductor USA, LLC Single Diodes RB060L-40DDTE25

Description
Diode Schottky 40V 2A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB060L-40DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount PMDS

Diode Schottky 40V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB060L-40DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount PMDS

Diode Schottky 40V 2A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB060L-40DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount PMDS

Diode Schottky 40V 2A Surface Mount PMDS

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-RB060L-40DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RB060L-40DDTE25
Schottky 40V 2A Diode and Rectifier 280-RB060L-40DDTE25
DIODE SCHOTTKY 40V 2A PMDS Product overview: RB060L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060L-40DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDS Product overview: RB060L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060L-40DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB060L-40DDTE25 - 1091402-RB060L-40DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060L-40DDTE25
1091402-RB060L-40DDTE25
Diodes, Rectifiers - Single - RB060L-40DDTE25 1091402-RB060L-40DDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091402-RB060L-40DDT E25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB060L-40TE25; RB060L-40TFTE25; D1FS4A-4073; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091402-RB060L-40DDTE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB060L-40TE25; RB060L-40TFTE25; D1FS4A-4073;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060L-40DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060L-40DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB060L-40DDTE25
DIODE SCHOTTKY 40V 2A PMDS

DIODE SCHOTTKY 40V 2A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060L-40DDTE25
Schottky Diodes & Rectifiers RB060L-40DDTE25
Schottky Diodes & Rectifiers NPN Driver Transistor

Schottky Diodes & Rectifiers NPN Driver Transistor

Buy Now Datasheet
Single Diodes - RB060L-40DDTE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB060L-40DDTE25
Single Diodes RB060L-40DDTE25
DIODE SCHOTTKY 40V 2A PMDS

DIODE SCHOTTKY 40V 2A PMDS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number RB060L-40DDTE25CT-ND 280-RB060L-40DDTE25 1091402-RB060L-40DDTE25 RB060L-40DDTE25 RB060L-40DDTE25 RB060L-40DDTE25
Product Name Single Diodes Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB060L-40DDTE25 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data