ROHM Semiconductor USA, LLC Single Diodes RB058LAM100TR

Description
Diode Schottky 100V 3A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB058LAM100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB058LAM100TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB058LAM100DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Diodes, Rectifiers - Single - RB058LAM100TR - 931489-RB058LAM100TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB058LAM100TR
931489-RB058LAM100TR
Diodes, Rectifiers - Single - RB058LAM100TR 931489-RB058LAM100TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 931489-RB058LAM100TR Features: Diode Schottky 100 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB058 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RB058LAM100DKR, 846-RB058LAM100CT, 846-RB058LAM100TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931489-RB058LAM100TR
Features: Diode Schottky 100 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB058
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RB058LAM100DKR, 846-RB058LAM100CT, 846-RB058LAM100TR

Buy Now Datasheet
Schottky 100V 3A Diode and Rectifier - 280-RB058LAM100TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-RB058LAM100TR
Schottky 100V 3A Diode and Rectifier 280-RB058LAM100TR
DIODE SCHOTTKY 100V 3A PMDTM Product overview: RB058LAM100TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM100TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A PMDTM Product overview: RB058LAM100TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM100TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB058LAM100TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB058LAM100TR
Single Diodes RB058LAM100TR
DIODE SCHOTTKY 100V 3A PMDTM

DIODE SCHOTTKY 100V 3A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058LAM100TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058LAM100TR
Discrete Semiconductor Products - Diodes - Rectifiers RB058LAM100TR
DIODE SCHOTTKY 100V 3A PMDTM

DIODE SCHOTTKY 100V 3A PMDTM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 846-RB058LAM100CT-ND 931489-RB058LAM100TR 280-RB058LAM100TR RB058LAM100TR RB058LAM100TR
Product Name Single Diodes Diodes, Rectifiers - Single - RB058LAM100TR Schottky 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data