ROHM Semiconductor USA, LLC Single Diodes RB058LAM100TFTR

Description
Diode Schottky 100V 3A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB058LAM100TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058LAM100TFTR-ND
Single Diodes RB058LAM100TFTR-ND
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB058LAM100TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058LAM100TFDKR-ND
Single Diodes RB058LAM100TFDKR-ND
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB058LAM100TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058LAM100TFCT-ND
Single Diodes RB058LAM100TFCT-ND
Diode Schottky 100V 3A Surface Mount PMDTM

Diode Schottky 100V 3A Surface Mount PMDTM

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159772
Schottky Diodes & Rectifiers 2159772
Super Low IR, 100V, 3A Schottky Diode

Super Low IR, 100V, 3A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159771
Schottky Diodes & Rectifiers 2159771
Super Low IR, 100V, 3A Schottky Diode

Super Low IR, 100V, 3A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159772P
Schottky Diodes & Rectifiers 2159772P
Super Low IR, 100V, 3A Schottky Diode

Super Low IR, 100V, 3A Schottky Diode

Supplier's Site
Schottky 100V 3A Diode and Rectifier - 280-RB058LAM100TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-RB058LAM100TFTR
Schottky 100V 3A Diode and Rectifier 280-RB058LAM100TFTR
DIODE SCHOTTKY 100V 3A PMDTM Product overview: RB058LAM100TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM100TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A PMDTM Product overview: RB058LAM100TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM100TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB058LAM100TFTR - 844615-RB058LAM100TFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB058LAM100TFTR
844615-RB058LAM100TFTR
Diodes, Rectifiers - Single - RB058LAM100TFTR 844615-RB058LAM100TFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 844615-RB058LAM100TF TR Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB058 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB058LAM100TFDKR, RB058LAM100TFCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 844615-RB058LAM100TFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB058
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB058LAM100TFDKR, RB058LAM100TFCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB058LAM100TFTR
Schottky Diodes & Rectifiers RB058LAM100TFTR
Schottky Diodes & Rectifiers 100V VR 3A 0.81V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 100V VR 3A 0.81V VF PMDTM; SOD-128

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058LAM100TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058LAM100TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB058LAM100TFTR
DIODE SCHOTTKY 100V 3A PMDTM

DIODE SCHOTTKY 100V 3A PMDTM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number RB058LAM100TFTR-ND 2159772 2159772P 280-RB058LAM100TFTR 844615-RB058LAM100TFTR RB058LAM100TFTR RB058LAM100TFTR
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB058LAM100TFTR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data