Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB058LAM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM-60TFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931490-RB058LAM-60TF
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB058
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB058LAM-60TFCT, RB058LAM-60TFDKR
DIODE SCHOTTKY 60V 3A PMDTM
DIODE SCHOTTKY 60V 3A PMDTM
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V Vr 3A Io SBD SOD-128 3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB058LAM-60TFTR-ND | 280-RB058LAM-60TFTR | 931490-RB058LAM-60TFTR | RB058LAM-60TFTR | RB058LAM-60TFTR | 58AC3683 | RB058LAM-60TFTR |
| Product Name | Single Diodes | Schottky 60V 3A Diode and Rectifier | Diodes, Rectifiers - Single - RB058LAM-60TFTR | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128 | SOD-128-2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active |