Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091400-RB058LAM-40T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDTM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB058LAM-40TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM-40TFTR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Schottky Diodes & Rectifiers 40V Vr 0.005mA IR AEC-Q101 Qualified
DIODE SCHOTTKY 40V 3A PMDTM
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1091400-RB058LAM-40TFTR | 280-RB058LAM-40TFTR | RB058LAM-40TFCT-ND | RB058LAM-40TFTR | RB058LAM-40TFTR | 58AC3682 | RB058LAM-40TFTR |
| Product Name | Diodes, Rectifiers - Single - RB058LAM-40TFTR | Schottky 40V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | PMDTM | Tape & Reel (TR) | SOD-128-2 | SOD-128 | SOD-128 | ||
| VF | 0.6900 volts | 0.6900 volts | 0.6900 volts | 0.6900 volts |