DIODE SCHOTTKY 30V 3A PMDTM Product overview: RB058LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM-30TR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091399-RB058LAM-30T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 3A
Current - Reverse Leakage @ Vr: 2.5μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDTM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 30V Vr 3A Io Schottky Br Diode
DIODE SCHOTTKY 30V 3A PMDTM
DIODE SCHOTTKY 30V 3A PMDTM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-RB058LAM-30TR | RB058LAM-30DKR-ND | 1091399-RB058LAM-30TR | RB058LAM-30TR | RB058LAM-30TR | RB058LAM-30TR |
| Product Name | Schottky 30V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB058LAM-30TR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | PMDTM | SOD-128-2 | SOD-128 |