Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 3A Surface Mount PMDTM
Schottky Diodes & Rectifiers 30V VR 3A 0.68V VF PMDTM; SOD-128
DIODE SCHOTTKY 30V 3A PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB058LAM-30TFCT-ND | RB058LAM-30TFTR | RB058LAM-30TFTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |