ROHM Semiconductor USA, LLC Schottky 150V 3A Diode and Rectifier RB058L150TE25

Description
DIODE SCHOTTKY 150V 3A PMDS Product overview: RB058L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L150TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 3A PMDS Product overview: RB058L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L150TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 3A Diode and Rectifier - 280-RB058L150TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 3A Diode and Rectifier
280-RB058L150TE25
Schottky 150V 3A Diode and Rectifier 280-RB058L150TE25
DIODE SCHOTTKY 150V 3A PMDS Product overview: RB058L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L150TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 3A PMDS Product overview: RB058L150TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L150TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB058L150TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L150TE25TR-ND
Single Diodes RB058L150TE25TR-ND
Diode Schottky 150V 3A Surface Mount PMDS

Diode Schottky 150V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L150TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L150TE25CT-ND
Single Diodes RB058L150TE25CT-ND
Diode Schottky 150V 3A Surface Mount PMDS

Diode Schottky 150V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L150TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L150TE25DKR-ND
Single Diodes RB058L150TE25DKR-ND
Diode Schottky 150V 3A Surface Mount PMDS

Diode Schottky 150V 3A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RB058L150TE25 - 802924-RB058L150TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB058L150TE25
802924-RB058L150TE25
Diodes, Rectifiers - Single - RB058L150TE25 802924-RB058L150TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 802924-RB058L150TE25 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PMDS Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 3A Current - Reverse Leakage at Vr: 3μA at 150V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802924-RB058L150TE25
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDS
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 3A
Current - Reverse Leakage at Vr: 3μA at 150V

Buy Now
Single Diodes - RB058L150TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB058L150TE25
Single Diodes RB058L150TE25
DIODE SCHOTTKY 150V 3A PMDS

DIODE SCHOTTKY 150V 3A PMDS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB058L150TE25
Schottky Diodes & Rectifiers RB058L150TE25
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VR 3A-IO 50A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VR 3A-IO 50A-IFSM Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058L150TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058L150TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB058L150TE25
DIODE SCHOTTKY 150V 3A PMDS

DIODE SCHOTTKY 150V 3A PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB058L150TE25 RB058L150TE25TR-ND 802924-RB058L150TE25 RB058L150TE25 RB058L150TE25 RB058L150TE25
Product Name Schottky 150V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB058L150TE25 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; DO-214AC, SMA SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data