ROHM Semiconductor USA, LLC Single Diodes RB058L-60TE25

Description
Diode Schottky 60V 3A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB058L-60TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L-60TE25TR-ND
Single Diodes RB058L-60TE25TR-ND
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L-60TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L-60TE25CT-ND
Single Diodes RB058L-60TE25CT-ND
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L-60TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB058L-60TE25DKR-ND
Single Diodes RB058L-60TE25DKR-ND
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-RB058L-60TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RB058L-60TE25
Schottky 60V 3A Diode and Rectifier 280-RB058L-60TE25
DIODE SCHOTTKY 60V 3A PMDS Product overview: RB058L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-60TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDS Product overview: RB058L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-60TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB058L-60TE25 - 793027-RB058L-60TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB058L-60TE25
793027-RB058L-60TE25
Diodes, Rectifiers - Single - RB058L-60TE25 793027-RB058L-60TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 793027-RB058L-60TE25 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 4μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: RB058L-60 Categories: Discrete Semiconductor Products Manufacturer Package: PMDS Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SK36A-T; SK36A-TP-HF; SK36A-LT; SK36SMA; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793027-RB058L-60TE25
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RB058L-60
Categories: Discrete Semiconductor Products
Manufacturer Package: PMDS
Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SK36A-T; SK36A-TP-HF; SK36A-LT; SK36SMA;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB058L-60TE25
Schottky Diodes & Rectifiers RB058L-60TE25
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 3A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 3A-IO Single

Buy Now Datasheet
Single Diodes - RB058L-60TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB058L-60TE25
Single Diodes RB058L-60TE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058L-60TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058L-60TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB058L-60TE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB058L-60TE25TR-ND 280-RB058L-60TE25 793027-RB058L-60TE25 RB058L-60TE25 RB058L-60TE25 RB058L-60TE25
Product Name Single Diodes Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB058L-60TE25 Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data