ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB058L-60DDTE25 RB058L-60DDTE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891183-RB058L-60DDTE 25 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB058 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB058L-60DDTE25CT, RB058L-60DDTE25TR, RB058L-60DDTE25DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891183-RB058L-60DDTE 25 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB058 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB058L-60DDTE25CT, RB058L-60DDTE25TR, RB058L-60DDTE25DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB058L-60DDTE25 - 891183-RB058L-60DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB058L-60DDTE25
891183-RB058L-60DDTE25
Diodes, Rectifiers - Single - RB058L-60DDTE25 891183-RB058L-60DDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 891183-RB058L-60DDTE 25 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB058 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB058L-60DDTE25CT, RB058L-60DDTE25TR, RB058L-60DDTE25DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891183-RB058L-60DDTE25
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount PMDS
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB058
Categories: Discrete Semiconductor Products
Case / Package: PMDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB058L-60DDTE25CT, RB058L-60DDTE25TR, RB058L-60DDTE25DKR

Buy Now Datasheet
Single Diodes - RB058L-60DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L-60DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB058L-60DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount PMDS

Diode Schottky 60V 3A Surface Mount PMDS

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-RB058L-60DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RB058L-60DDTE25
Schottky 60V 3A Diode and Rectifier 280-RB058L-60DDTE25
DIODE SCHOTTKY 60V 3A PMDS Product overview: RB058L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-60DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDS Product overview: RB058L-60DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-60DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, 3A, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm - 78Y8407 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 3A, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm
78Y8407
Schottky Rect, 3A, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm 78Y8407
SCHOTTKY RECT, 3A, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, 3A, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB058L-60DDTE25
Schottky Diodes & Rectifiers RB058L-60DDTE25
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 60V-VR 3A-IO 70A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 60V-VR 3A-IO 70A-IFSM Single

Buy Now Datasheet
Single Diodes - RB058L-60DDTE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB058L-60DDTE25
Single Diodes RB058L-60DDTE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058L-60DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058L-60DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB058L-60DDTE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 891183-RB058L-60DDTE25 RB058L-60DDTE25TR-ND 280-RB058L-60DDTE25 78Y8407 RB058L-60DDTE25 RB058L-60DDTE25 RB058L-60DDTE25
Product Name Diodes, Rectifiers - Single - RB058L-60DDTE25 Single Diodes Schottky 60V 3A Diode and Rectifier Schottky Rect, 3A, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package PMDS Tape & Reel (TR) SOD-106; SOD-106 SOD-106; SOD-106-2 SMA; DO-214AC, SMA
Tj 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data