ROHM Semiconductor USA, LLC Schottky 30V 3A Diode and Rectifier RB058L-30TE25

Description
DIODE SCHOTTKY 30V 3A PMDS Product overview: RB058L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-30TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A PMDS Product overview: RB058L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-30TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-RB058L-30TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RB058L-30TE25
Schottky 30V 3A Diode and Rectifier 280-RB058L-30TE25
DIODE SCHOTTKY 30V 3A PMDS Product overview: RB058L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-30TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDS Product overview: RB058L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058L-30TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087624-RB058L-30TE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087624-RB058L-30TE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087624-RB058L-30TE25
Win Source Part Number: 1087624-RB058L-30TE2 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A Current - Reverse Leakage @ Vr: 2.5 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Alternative Parts (Cross-Reference): VS-6CWQ10FN-M3; VS-30WQ03FNTR-M3; VS-6CWQ10FNTR-M3; B320A-13-F; B360B-13-F; B360-13-F; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RB058L-30TE25CT,RB05 8L-30TE25DKR,RB058L- 30TE25TR Base Product Number: RB058

Win Source Part Number: 1087624-RB058L-30TE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
Current - Reverse Leakage @ Vr: 2.5 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Alternative Parts (Cross-Reference): VS-6CWQ10FN-M3; VS-30WQ03FNTR-M3; VS-6CWQ10FNTR-M3; B320A-13-F; B360B-13-F; B360-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB058L-30TE25CT,RB058L-30TE25DKR,RB058L-30TE25TR
Base Product Number: RB058

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB058L-30TE25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB058L-30TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB058L-30TE25
DIODE SCHOTTKY 30V 3A PMDS

DIODE SCHOTTKY 30V 3A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB058L-30TE25
Schottky Diodes & Rectifiers RB058L-30TE25
Schottky Diodes & Rectifiers Schottky Barrier Diodes

Schottky Diodes & Rectifiers Schottky Barrier Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB058L-30TE25 1087624-RB058L-30TE25 RB058L-30TE25 RB058L-30TE25
Product Name Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data