Manufacturer: Rohm Semiconductor
Win Source Part Number: 891181-RB056LAM-40TR
Features: Diode Schottky 40 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB056
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB056LAM-40CT, RB056LAM-40DKR
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB056LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB056LAM-40TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A PMDTM
SCHOTTKY RECT, SINGLE, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V Vr 0.05mA IR Schottky Br Diode
DIODE SCHOTTKY 40V 3A PMDTM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 891181-RB056LAM-40TR | RB056LAM-40TR-ND | 280-RB056LAM-40TR | RB056LAM-40TR | 72AC6590 | RB056LAM-40TR | RB056LAM-40TR |
| Product Name | Diodes, Rectifiers - Single - RB056LAM-40TR | Single Diodes | Schottky 40V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Single Diodes |
| Package | PMDTM | Tape & Reel (TR) | SOD-128 | SOD-128-2 | SOD-128 | ||
| Tj | 150 C (302 F) | -55 C (-67 F) | |||||
| RoHS Compliant | RoHS | RoHS |