ROHM Semiconductor USA, LLC Single Diodes RB055LAM-60TR

Description
Diode Schottky 60V 3A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB055LAM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-60CT-ND
Single Diodes RB055LAM-60CT-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB055LAM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-60TR-ND
Single Diodes RB055LAM-60TR-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB055LAM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-60DKR-ND
Single Diodes RB055LAM-60DKR-ND
Diode Schottky 60V 3A Surface Mount PMDTM

Diode Schottky 60V 3A Surface Mount PMDTM

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-RB055LAM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RB055LAM-60TR
Schottky 60V 3A Diode and Rectifier 280-RB055LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB055LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDTM Product overview: RB055LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB055LAM-60TR - 891180-RB055LAM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB055LAM-60TR
891180-RB055LAM-60TR
Diodes, Rectifiers - Single - RB055LAM-60TR 891180-RB055LAM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891180-RB055LAM-60TR Features: Diode Schottky 60 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB055 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB055LAM-60DKR, RB055LAM-60CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891180-RB055LAM-60TR
Features: Diode Schottky 60 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB055
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB055LAM-60DKR, RB055LAM-60CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB055LAM-60TR
Schottky Diodes & Rectifiers RB055LAM-60TR
Schottky Diodes & Rectifiers 60V Vr 0.07mA IR Schottky Br Diode

Schottky Diodes & Rectifiers 60V Vr 0.07mA IR Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB055LAM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB055LAM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB055LAM-60TR
DIODE SCHOTTKY 60V 3A PMDTM

DIODE SCHOTTKY 60V 3A PMDTM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number RB055LAM-60CT-ND 280-RB055LAM-60TR 891180-RB055LAM-60TR RB055LAM-60TR RB055LAM-60TR
Product Name Single Diodes Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB055LAM-60TR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data