ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RB055LAM-40TR

Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB055LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB055LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RB055LAM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RB055LAM-40TR
Schottky 40V 3A Diode and Rectifier 280-RB055LAM-40TR
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB055LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB055LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LAM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB055LAM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-40DKR-ND
Single Diodes RB055LAM-40DKR-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB055LAM-40CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-40CT-ND
Single Diodes RB055LAM-40CT-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB055LAM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LAM-40TR-ND
Single Diodes RB055LAM-40TR-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Diodes, Rectifiers - Single - RB055LAM-40TR - 891178-RB055LAM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB055LAM-40TR
891178-RB055LAM-40TR
Diodes, Rectifiers - Single - RB055LAM-40TR 891178-RB055LAM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891178-RB055LAM-40TR Features: Diode Schottky 40 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB055 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB055LAM-40DKR, RB055LAM-40CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891178-RB055LAM-40TR
Features: Diode Schottky 40 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB055
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB055LAM-40DKR, RB055LAM-40CT

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB055LAM-40TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB055LAM-40TR
Diodes >> Schottky Barrier Diodes (SBD) RB055LAM-40TR
40V 3A 620mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

40V 3A 620mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB055LAM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB055LAM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB055LAM-40TR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site
Single Diodes - RB055LAM-40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB055LAM-40TR
Single Diodes RB055LAM-40TR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB055LAM-40TR
Schottky Diodes & Rectifiers RB055LAM-40TR
Schottky Diodes & Rectifiers 40V Vr 0.1mA IR Schottky Br Diode

Schottky Diodes & Rectifiers 40V Vr 0.1mA IR Schottky Br Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB055LAM-40TR RB055LAM-40DKR-ND 891178-RB055LAM-40TR RB055LAM-40TR RB055LAM-40TR RB055LAM-40TR RB055LAM-40TR
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB055LAM-40TR Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PMDTM SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data