ROHM Semiconductor USA, LLC Single Diodes RB055LA-40TR

Description
Diode Schottky 40V 3A Surface Mount PMDT
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount PMDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB055LA-40TRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB055LA-40TRTR-ND
Single Diodes RB055LA-40TRTR-ND
Diode Schottky 40V 3A Surface Mount PMDT

Diode Schottky 40V 3A Surface Mount PMDT

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-RB055LA-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RB055LA-40TR
Schottky 40V 3A Diode and Rectifier 280-RB055LA-40TR
DIODE SCHOTTKY 40V 3A PMDT Product overview: RB055LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LA-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDT Product overview: RB055LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055LA-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB055LA-40TR - 027097-RB055LA-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB055LA-40TR
027097-RB055LA-40TR
Diodes, Rectifiers - Single - RB055LA-40TR 027097-RB055LA-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027097-RB055LA-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDT Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027097-RB055LA-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDT
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB055LA-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB055LA-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB055LA-40TR
DIODE SCHOTTKY 40V 3A PMDT

DIODE SCHOTTKY 40V 3A PMDT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB055LA-40TR
Schottky Diodes & Rectifiers RB055LA-40TR
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A 2PIN PMDT

Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A 2PIN PMDT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB055LA-40TRTR-ND 280-RB055LA-40TR 027097-RB055LA-40TR RB055LA-40TR RB055LA-40TR
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB055LA-40TR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data