ROHM Semiconductor USA, LLC Single Diodes RB055L-30DDTE25

Description
Diode Schottky 30V 3A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB055L-30DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDS

Diode Schottky 30V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB055L-30DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDS

Diode Schottky 30V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB055L-30DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDS

Diode Schottky 30V 3A Surface Mount PMDS

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-RB055L-30DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RB055L-30DDTE25
Schottky 30V 3A Diode and Rectifier 280-RB055L-30DDTE25
DIODE SCHOTTKY 30V 3A PMDS Product overview: RB055L-30DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055L-30DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDS Product overview: RB055L-30DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB055L-30DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB055L-30DDTE25 - 1091395-RB055L-30DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB055L-30DDTE25
1091395-RB055L-30DDTE25
Diodes, Rectifiers - Single - RB055L-30DDTE25 1091395-RB055L-30DDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091395-RB055L-30DDT E25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091395-RB055L-30DDTE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB055L-30DDTE25
Schottky Diodes & Rectifiers RB055L-30DDTE25
Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB055LAM-30TFTR

Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB055LAM-30TFTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB055L-30DDTE25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB055L-30DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB055L-30DDTE25
DIODE SCHOTTKY 30V 3A PMDS

DIODE SCHOTTKY 30V 3A PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number RB055L-30DDTE25CT-ND 280-RB055L-30DDTE25 1091395-RB055L-30DDTE25 RB055L-30DDTE25 RB055L-30DDTE25
Product Name Single Diodes Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB055L-30DDTE25 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data