ROHM Semiconductor USA, LLC Single Diodes RB051M-2YTR

Description
Diode Schottky 20V 3A Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB051M-2YTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB051M-2YTR-ND
Single Diodes RB051M-2YTR-ND
Diode Schottky 20V 3A Surface Mount PMDU

Diode Schottky 20V 3A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB051M-2YTR - 113405-RB051M-2YTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB051M-2YTR
113405-RB051M-2YTR
Diodes, Rectifiers - Single - RB051M-2YTR 113405-RB051M-2YTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 113405-RB051M-2YTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 460mV @ 3A Current - Reverse Leakage @ Vr: 900μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB051M-2Y Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FSL32; PMEG4030ER; SD103CW/D4; SD103CW-GS08; Introduction Date: January 25, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113405-RB051M-2YTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 3A
Current - Reverse Leakage @ Vr: 900μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB051M-2Y
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FSL32; PMEG4030ER; SD103CW/D4; SD103CW-GS08;
Introduction Date: January 25, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-RB051M-2YTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-RB051M-2YTR
Schottky 20V 3A Diode and Rectifier 280-RB051M-2YTR
DIODE SCHOTTKY 20V 3A PMDU Product overview: RB051M-2YTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051M-2YTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A PMDU Product overview: RB051M-2YTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051M-2YTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB051M-2YTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB051M-2YTR
Single Diodes RB051M-2YTR
DIODE SCHOTTKY 20V 3A PMDU

DIODE SCHOTTKY 20V 3A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB051M-2YTR
Schottky Diodes & Rectifiers RB051M-2YTR
Schottky Diodes & Rectifiers 20V, 3A, -40 to 125 Schottky Barrier

Schottky Diodes & Rectifiers 20V, 3A, -40 to 125 Schottky Barrier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB051M-2YTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB051M-2YTR
Discrete Semiconductor Products - Diodes - Rectifiers RB051M-2YTR
DIODE SCHOTTKY 20V 3A PMDU

DIODE SCHOTTKY 20V 3A PMDU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number RB051M-2YTR-ND 113405-RB051M-2YTR 280-RB051M-2YTR RB051M-2YTR RB051M-2YTR RB051M-2YTR
Product Name Single Diodes Diodes, Rectifiers - Single - RB051M-2YTR Schottky 20V 3A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers