ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB051L-40TE25 RB051L-40TE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027094-RB051L-40TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB051L-40 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD214A-B340LLF; CD214A-B340L; B340LA; B340AE3/61; Introduction Date: May 22, 2000 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027094-RB051L-40TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB051L-40 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD214A-B340LLF; CD214A-B340L; B340LA; B340AE3/61; Introduction Date: May 22, 2000 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB051L-40TE25 - 027094-RB051L-40TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB051L-40TE25
027094-RB051L-40TE25
Diodes, Rectifiers - Single - RB051L-40TE25 027094-RB051L-40TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027094-RB051L-40TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RB051L-40 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD214A-B340LLF; CD214A-B340L; B340LA; B340AE3/61; Introduction Date: May 22, 2000 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027094-RB051L-40TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB051L-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CD214A-B340LLF; CD214A-B340L; B340LA; B340AE3/61;
Introduction Date: May 22, 2000
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - 846-RB051L-40TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount PMDS

Diode Schottky 20V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB051L-40TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount PMDS

Diode Schottky 20V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB051L-40TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount PMDS

Diode Schottky 20V 3A Surface Mount PMDS

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-RB051L-40TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-RB051L-40TE25
Schottky 20V 3A Diode and Rectifier 280-RB051L-40TE25
DIODE SCHOTTKY 20V 3A PMDS Product overview: RB051L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051L-40TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A PMDS Product overview: RB051L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051L-40TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB051L-40TE25
Schottky Diodes & Rectifiers RB051L-40TE25
Schottky Diodes & Rectifiers SCHOTTKY 40V 3A

Schottky Diodes & Rectifiers SCHOTTKY 40V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB051L-40TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB051L-40TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB051L-40TE25
DIODE SCHOTTKY 20V 3A PMDS

DIODE SCHOTTKY 20V 3A PMDS

Supplier's Site
Schottky Diode, 3A, 40V, Sod-106; Diode Configuration Rohm - 40P3147 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 40V, Sod-106; Diode Configuration Rohm
40P3147
Schottky Diode, 3A, 40V, Sod-106; Diode Configuration Rohm 40P3147
SCHOTTKY DIODE, 3A, 40V, SOD-106; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Forward Voltage Max:450mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 40V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Forward Voltage Max:450mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - RB051L-40TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB051L-40TE25
Single Diodes RB051L-40TE25
DIODE SCHOTTKY 20V 3A PMDS

DIODE SCHOTTKY 20V 3A PMDS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 027094-RB051L-40TE25 846-RB051L-40TE25CT-ND 280-RB051L-40TE25 RB051L-40TE25 RB051L-40TE25 40P3147 RB051L-40TE25
Product Name Diodes, Rectifiers - Single - RB051L-40TE25 Single Diodes Schottky 20V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 3A, 40V, Sod-106; Diode Configuration Rohm Single Diodes
Life Cycle Stage Active Declining
Package PMDS Tape & Reel (TR) SOD-106; SOD-106-2 SMA; DO-214AC, SMA
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT46WJ-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
4 suppliers
SMD Diode and Rectifier - 280-8EWS12SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers