ROHM Semiconductor USA, LLC Schottky 30V 3A Diode and Rectifier RB050M-30TR

Description
DIODE SCHOTTKY 30V 3A PMDU Product overview: RB050M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050M-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A PMDU Product overview: RB050M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050M-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-RB050M-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RB050M-30TR
Schottky 30V 3A Diode and Rectifier 280-RB050M-30TR
DIODE SCHOTTKY 30V 3A PMDU Product overview: RB050M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050M-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDU Product overview: RB050M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050M-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB050M-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB050M-30TR-ND
Single Diodes RB050M-30TR-ND
Diode Schottky 30V 3A Surface Mount PMDU

Diode Schottky 30V 3A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB050M-30TR - 101675-RB050M-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB050M-30TR
101675-RB050M-30TR
Diodes, Rectifiers - Single - RB050M-30TR 101675-RB050M-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 101675-RB050M-30TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 510mV @ 3A Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG6020ER; RB070M-30; RB060MM-40; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101675-RB050M-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 3A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG6020ER; RB070M-30; RB060MM-40;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB050M-30TR
Schottky Diodes & Rectifiers RB050M-30TR
Schottky Diodes & Rectifiers DIODE SCHOTTKY MIDDLE POWER

Schottky Diodes & Rectifiers DIODE SCHOTTKY MIDDLE POWER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB050M-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB050M-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB050M-30TR
DIODE SCHOTTKY 30V 3A PMDU

DIODE SCHOTTKY 30V 3A PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB050M-30TR RB050M-30TR-ND 101675-RB050M-30TR RB050M-30TR RB050M-30TR
Product Name Schottky 30V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB050M-30TR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDU TUMD-2
Unlock Full Specs
to access all available technical data