DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB050LAM-40TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-40TFTR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931485-RB050LAM-40TF
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB050
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB050LAM-40TFCT, RB050LAM-40TFDKR
Schottky Diodes & Rectifiers 40V Vr 0.1mA IR AEC-Q101 Qualified
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A PMDTM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB050LAM-40TFTR | RB050LAM-40TFTR-ND | 931485-RB050LAM-40TFTR | RB050LAM-40TFTR | 58AC3677 | RB050LAM-40TFTR |
| Product Name | Schottky 40V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB050LAM-40TFTR | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PMDTM | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) |