ROHM Semiconductor USA, LLC Schottky 30V 3A Diode and Rectifier RB050LAM-30TR

Description
DIODE SCHOTTKY 30V 3A PMDTM Product overview: RB050LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-30TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 30V 3A PMDTM Product overview: RB050LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-30TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RB050LAM-30TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 30V and can handle an average rectified forward current of 3A. The diode features a low forward voltage drop of approximately 0.45V at 3A, making it suitable for applications requiring efficient power conversion. It can withstand a peak forward surge current of up to 100A, which is beneficial for handling transient conditions. This product is packaged in a small power mold type, specifically in a SOD-128 case, and is supplied in embossed tape with a quantity of 3000 pieces per reel. The operating junction temperature can reach up to 150°C, and it is rated for storage temperatures between -55°C and 150°C. The diode is also noted for its high reliability and fast recovery time, making it a suitable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The RB050LAM-30TR is a Schottky barrier diode designed for general rectification applications. It has a maximum repetitive peak reverse voltage of 30V and can handle an average rectified forward current of 3A. The diode features a low forward voltage drop of approximately 0.45V at 3A, making it suitable for applications requiring efficient power conversion. It can withstand a peak forward surge current of up to 100A, which is beneficial for handling transient conditions. This product is packaged in a small power mold type, specifically in a SOD-128 case, and is supplied in embossed tape with a quantity of 3000 pieces per reel. The operating junction temperature can reach up to 150°C, and it is rated for storage temperatures between -55°C and 150°C. The diode is also noted for its high reliability and fast recovery time, making it a suitable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-RB050LAM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RB050LAM-30TR
Schottky 30V 3A Diode and Rectifier 280-RB050LAM-30TR
DIODE SCHOTTKY 30V 3A PMDTM Product overview: RB050LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDTM Product overview: RB050LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050LAM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB050LAM-30TR - 891170-RB050LAM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB050LAM-30TR
891170-RB050LAM-30TR
Diodes, Rectifiers - Single - RB050LAM-30TR 891170-RB050LAM-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891170-RB050LAM-30TR Features: Diode Schottky 30 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RB050 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RB050LAM-30CT, 846-RB050LAM-30TR, 846-RB050LAM-30DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891170-RB050LAM-30TR
Features: Diode Schottky 30 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB050
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RB050LAM-30CT, 846-RB050LAM-30TR, 846-RB050LAM-30DKR

Buy Now Datasheet
Single Diodes - 846-RB050LAM-30DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB050LAM-30CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB050LAM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB050LAM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB050LAM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB050LAM-30TR
DIODE SCHOTTKY 30V 3A PMDTM

DIODE SCHOTTKY 30V 3A PMDTM

Supplier's Site
Single Diodes - RB050LAM-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB050LAM-30TR
Single Diodes RB050LAM-30TR
DIODE SCHOTTKY 30V 3A PMDTM

DIODE SCHOTTKY 30V 3A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB050LAM-30TR
Schottky Diodes & Rectifiers RB050LAM-30TR
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB050LAM-30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB050LAM-30TR
Diodes >> Schottky Barrier Diodes (SBD) RB050LAM-30TR
30V 450mV@3A 3A SOD-128-2 Schottky Barrier Diodes (SBD) ROHS

30V 450mV@3A 3A SOD-128-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB050LAM-30TR 891170-RB050LAM-30TR 846-RB050LAM-30DKR-ND RB050LAM-30TR RB050LAM-30TR RB050LAM-30TR RB050LAM-30TR
Product Name Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB050LAM-30TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) PMDTM SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data