ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB050L-60TE25 RB050L-60TE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027093-RB050L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 560mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB050L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050L-60DDTE25; SX36ET/R7; SBR3U60SA-13; SL36A; Introduction Date: June 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027093-RB050L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 560mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB050L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050L-60DDTE25; SX36ET/R7; SBR3U60SA-13; SL36A; Introduction Date: June 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB050L-60TE25 - 027093-RB050L-60TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB050L-60TE25
027093-RB050L-60TE25
Diodes, Rectifiers - Single - RB050L-60TE25 027093-RB050L-60TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027093-RB050L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 560mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB050L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050L-60DDTE25; SX36ET/R7; SBR3U60SA-13; SL36A; Introduction Date: June 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027093-RB050L-60TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB050L-60
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050L-60DDTE25; SX36ET/R7; SBR3U60SA-13; SL36A;
Introduction Date: June 07, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-RB050L-60TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RB050L-60TE25
Schottky 60V 3A Diode and Rectifier 280-RB050L-60TE25
DIODE SCHOTTKY 60V 3A PMDS Product overview: RB050L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-60TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDS Product overview: RB050L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-60TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB050L-60TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB050L-60TE25
Single Diodes RB050L-60TE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB050L-60TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB050L-60TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB050L-60TE25
DIODE SCHOTTKY 60V 3A PMDS

DIODE SCHOTTKY 60V 3A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB050L-60TE25
Schottky Diodes & Rectifiers RB050L-60TE25
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 3A 2PIN

Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 3A 2PIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 027093-RB050L-60TE25 280-RB050L-60TE25 RB050L-60TE25 RB050L-60TE25 RB050L-60TE25
Product Name Diodes, Rectifiers - Single - RB050L-60TE25 Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Declining
Unlock Full Specs
to access all available technical data