ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RB050L-40DDTE25

Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RB050L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-40DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RB050L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-40DDTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RB050L-40DDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RB050L-40DDTE25
Schottky 40V 3A Diode and Rectifier 280-RB050L-40DDTE25
DIODE SCHOTTKY 40V 3A PMDS Product overview: RB050L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-40DDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDS Product overview: RB050L-40DDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB050L-40DDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087621-RB050L-40DDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087621-RB050L-40DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087621-RB050L-40DDTE25
Win Source Part Number: 1087621-RB050L-40DDT E25 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: 125°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Alternative Parts (Cross-Reference): BAT42W-E3-18; B0540WQ-7-F; FDLL4148_D87Z; STTH3R02AFY; LL42-GS08; LL101C-GS08RB050L40D DTE25; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RB050L-40DDTE25DKR,R B050L-40DDTE25CT,RB0 50L-40DDTE25TR Base Product Number: RB050 Product Status: Not For New Designs

Win Source Part Number: 1087621-RB050L-40DDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Alternative Parts (Cross-Reference): BAT42W-E3-18; B0540WQ-7-F; FDLL4148_D87Z; STTH3R02AFY; LL42-GS08; LL101C-GS08RB050L40DDTE25;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB050L-40DDTE25DKR,RB050L-40DDTE25CT,RB050L-40DDTE25TR
Base Product Number: RB050
Product Status: Not For New Designs

Buy Now Datasheet
Single Diodes - RB050L-40DDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB050L-40DDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB050L-40DDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB050L-40DDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB050L-40DDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RB050L-40DDTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB050L-40DDTE25
Schottky Diodes & Rectifiers RB050L-40DDTE25
Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB050LAM-40TFTR

Schottky Diodes & Rectifiers RECOMMENDED ALT 755-RB050LAM-40TFTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-RB050L-40DDTE25 1087621-RB050L-40DDTE25 RB050L-40DDTE25CT-ND RB050L-40DDTE25 RB050L-40DDTE25
Product Name Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data