Win Source Part Number: 959525-RB021VAM90TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 200 mA
Current - Reverse Leakage @ Vr: 900 µA @ 90 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB021VAM90DKR,RB021V
Base Product Number: RB021
Diode Schottky 90V 200mA Surface Mount TUMD2M
Diode Schottky 90V 200mA Surface Mount TUMD2M
Diode Schottky 90V 200mA Surface Mount TUMD2M
DIODE SCHOTTKY 90V 200MA TUMD2M Product overview: RB021VAM90TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB021VAM90TR can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 90V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 90V 200MA TUMD2M
DIODE SCHOTTKY 90V 200MA TUMD2M
90V Single 2A 490mV@200mA SOD-323HE Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 90V Vr 0.2A Io SOD-323HE SBD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 959525-RB021VAM90TR | RB021VAM90TR-ND | 280-RB021VAM90TR | 74AC1826 | RB021VAM90TR | RB021VAM90TR | RB021VAM90TR | RB021VAM90TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 90V 200MA Diode and Rectifier | Schottky Rect, Single, 90V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | SOD-323; SOD-323HE | 2-SMD, Flat Lead | SOD-323 | SOD-323; SOD-323HE-2 | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) |