DIODE SCHOTTKY 90V 200MA TUMD2 Product overview: RB021VA90TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB021VA90TR can be used for catalog matching and distributor lookup.
Diode Schottky 90V 200mA Surface Mount TUMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 808835-RB021VA90TR
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: TUMD2
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 90V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 200mA
Current - Reverse Leakage at Vr: 900μA at 90V
Part Number Series: RB021VA90
Schottky Diodes & Rectifiers SCHOTTKY 90V 0.2A TUMD2
DIODE SCHOTTKY 90V 200MA TUMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB021VA90TR | RB021VA90TR-ND | 808835-RB021VA90TR | RB021VA90TR | RB021VA90TR |
| Product Name | Schottky 90V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB021VA90TR | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TUMD-2 |