LAPIS Semiconductor Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits RB-S22660TB32

Description
Win Source Part Number: 1079033-RB-S22660TB3 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22660 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22660TB32 Base Product Number: RB-S22660
Request a Quote
Description
Win Source Part Number: 1079033-RB-S22660TB3 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22660 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22660TB32 Base Product Number: RB-S22660
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1079033-RB-S22660TB32 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1079033-RB-S22660TB32
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1079033-RB-S22660TB32
Win Source Part Number: 1079033-RB-S22660TB3 2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22660 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22660TB32 Base Product Number: RB-S22660

Win Source Part Number: 1079033-RB-S22660TB32
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ML22660
Secondary Attributes: 2.7V to 5.5V Supply
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Other Names: 846-RB-S22660TB32
Base Product Number: RB-S22660

Buy Now
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor - 84AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor
84AH8477
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor 84AH8477
REF DESIGN BOARD, SPEECH SYNTHESIS LSI ROHS COMPLIANT: YES

REF DESIGN BOARD, SPEECH SYNTHESIS LSI ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - RB-S22660TB32 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
RB-S22660TB32
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits RB-S22660TB32
EVAL BOARD FOR ML22660

EVAL BOARD FOR ML22660

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1079033-RB-S22660TB32 84AH8477 RB-S22660TB32
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products