LAPIS Semiconductor Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits RB-S22530TB48

Description
Win Source Part Number: 1079034-RB-S22530TB4 8 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22530 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22530TB48 Base Product Number: RB-S22530
Request a Quote Datasheet
Description
Win Source Part Number: 1079034-RB-S22530TB4 8 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22530 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22530TB48 Base Product Number: RB-S22530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1079034-RB-S22530TB48 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1079034-RB-S22530TB48
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1079034-RB-S22530TB48
Win Source Part Number: 1079034-RB-S22530TB4 8 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ML22530 Secondary Attributes: 2.7V to 5.5V Supply Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Other Names: 846-RB-S22530TB48 Base Product Number: RB-S22530

Win Source Part Number: 1079034-RB-S22530TB48
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ML22530
Secondary Attributes: 2.7V to 5.5V Supply
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Other Names: 846-RB-S22530TB48
Base Product Number: RB-S22530

Buy Now
Evaluation and Demonstration Boards and Kits - 846-RB-S22530TB48-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
846-RB-S22530TB48-ND
Evaluation and Demonstration Boards and Kits 846-RB-S22530TB48-ND
ML22530 Audio Processing Audio Evaluation Board

ML22530 Audio Processing Audio Evaluation Board

Buy Now Datasheet
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor - 84AH8475 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor
84AH8475
Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor 84AH8475
REF DESIGN BOARD, SPEECH SYNTHESIS LSI ROHS COMPLIANT: YES

REF DESIGN BOARD, SPEECH SYNTHESIS LSI ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - RB-S22530TB48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
RB-S22530TB48
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits RB-S22530TB48
EVAL BOARD FOR ML22530

EVAL BOARD FOR ML22530

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1079034-RB-S22530TB48 846-RB-S22530TB48-ND 84AH8475 RB-S22530TB48
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Ref Design Board, Speech Synthesis Lsi Rohs Compliant Lapis Semiconductor Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-3SM,WW107,50 OHM / RoHS - TB-411-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Evaluation Boards - CY8CKIT-143A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Ports USB
View Details
3 suppliers