Manufacturer: Rohm Semiconductor
Win Source Part Number: 114343-RAQ045P01TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4200pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
P-Channel 12V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 12V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 12V 4.5A TSMT6 Product overview: RAQ045P01TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RAQ045P01TCR can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 4.5A TSMT6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 114343-RAQ045P01TCR | 846-RAQ045P01TCRTR-ND | 278-RAQ045P01TCR | RAQ045P01TCR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAQ045P01TCR | Single FETs, MOSFETs | 12V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 12 volts | |||
| PD | 600 milliwatts | 1.25 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |