MOSFET P-CH 12V 3.5A TUMT6 Product overview: RAL035P01TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RAL035P01TCR can be used for catalog matching and distributor lookup.
P-Channel 12V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
P-Channel 12V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
P-Channel 12V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091391-RAL035P01TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2700pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 42 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET P-CH 12V 3.5A TUMT6
MOSFET Trans MOSFET P-CH 12V 3.5A
MOSFET P-CH 12V 3.5A TUMT6
MOSFET, P-CH, -12V, -3.5A, TUMT-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RAL035P01TCR | 846-RAL035P01TCRTR-ND | 1091391-RAL035P01TCR | RAL035P01TCR | RAL035P01TCR | RAL035P01TCR | 10AC8625 |
| Product Name | 12V 3.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAL035P01TCR | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -12V, -3.5A, Tumt-6; Transistor Polarity Rohm |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0040 kS | ||||||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |