ROHM Semiconductor USA, LLC Single FETs, MOSFETs RAF040P01TCL

Description
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet
Description
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RAF040P01TCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RAF040P01TCLDKR-ND
Single FETs, MOSFETs RAF040P01TCLDKR-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RAF040P01TCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RAF040P01TCLTR-ND
Single FETs, MOSFETs RAF040P01TCLTR-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RAF040P01TCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RAF040P01TCLCT-ND
Single FETs, MOSFETs RAF040P01TCLCT-ND
P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

P-Channel 12V 4A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Singapore, Singapore
12V 4A MOSFET Transistor
278-RAF040P01TCL
12V 4A MOSFET Transistor 278-RAF040P01TCL
MOSFET P-CH 12V 4A TUMT3 Product overview: RAF040P01TCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RAF040P01TCL can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 4A TUMT3 Product overview: RAF040P01TCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RAF040P01TCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAF040P01TCL - 027091-RAF040P01TCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAF040P01TCL
027091-RAF040P01TCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAF040P01TCL 027091-RAF040P01TCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027091-RAF040P01TCL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: RAF040P01 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 37nC @ 4.5V Max Input Capacitance: 4000pF @ 6V Maximum Gate-Source Voltage: -8V Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): FDD306P_NL; FDD306P; DMP1045UFY4-7; RAF040P01TL; Introduction Date: August 04, 2011 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027091-RAF040P01TCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: RAF040P01
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 37nC @ 4.5V
Max Input Capacitance: 4000pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): FDD306P_NL; FDD306P; DMP1045UFY4-7; RAF040P01TL;
Introduction Date: August 04, 2011
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, P-Ch, -12V, -4A, Tumt-3; Transistor Polarity Rohm - 10AC8623 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -4A, Tumt-3; Transistor Polarity Rohm
10AC8623
Mosfet, P-Ch, -12V, -4A, Tumt-3; Transistor Polarity Rohm 10AC8623
MOSFET, P-CH, -12V, -4A, TUMT-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -4A, TUMT-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET P-CH 1.5V 4A

MOSFET MOSFET P-CH 1.5V 4A

Buy Now Datasheet
Single FETs, MOSFETs - RAF040P01TCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RAF040P01TCL
Single FETs, MOSFETs RAF040P01TCL
MOSFET P-CH 12V 4A TUMT3

MOSFET P-CH 12V 4A TUMT3

Supplier's Site Datasheet
MOSFET P-CH 12V 4A TUMT3 - 687-RAF040P01TCL - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 4A TUMT3
687-RAF040P01TCL
MOSFET P-CH 12V 4A TUMT3 687-RAF040P01TCL
MOSFET P-CH 12V 4A TUMT3

MOSFET P-CH 12V 4A TUMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RAF040P01TCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RAF040P01TCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RAF040P01TCL
MOSFET P-CH 12V 4A TUMT3

MOSFET P-CH 12V 4A TUMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RAF040P01TCLDKR-ND 278-RAF040P01TCL 027091-RAF040P01TCL 10AC8623 RAF040P01TCL RAF040P01TCL 687-RAF040P01TCL RAF040P01TCL
Product Name Single FETs, MOSFETs 12V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAF040P01TCL Mosfet, P-Ch, -12V, -4A, Tumt-3; Transistor Polarity Rohm MOSFET Single FETs, MOSFETs MOSFET P-CH 12V 4A TUMT3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3; TUMT3 TO-3 3-SMD, Flat Leads 3-SMD, Flat Leads
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0055 kS
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data